XP Power Power Supplies - Board Mount - DC DC Converters JTF1248S05

Description
Win Source Part Number: 1339371-JTF1248S05 Category: Power Supplies - Board Mount - DC DC Converters Series: JTF (15W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 12 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 2.4A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 89% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JTF1248 Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1339371-JTF1248S05 Category: Power Supplies - Board Mount - DC DC Converters Series: JTF (15W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 12 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 2.4A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 89% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JTF1248 Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1339371-JTF1248S05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339371-JTF1248S05
Power Supplies - Board Mount - DC DC Converters 1339371-JTF1248S05
Win Source Part Number: 1339371-JTF1248S05 Category: Power Supplies - Board Mount - DC DC Converters Series: JTF (15W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 12 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 2.4A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 89% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JTF1248 Standard Number: 62368-1

Win Source Part Number: 1339371-JTF1248S05
Category: Power Supplies - Board Mount - DC DC Converters
Series: JTF (15W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 12 W
Control Features: Enable, Active High
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 2.4A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 8 Leads
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JTF1248
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1339371-JTF1248S05
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Buck 2.5V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-2.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
DC-DC Converters - 1228123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details