Isolated Module DC DC Converter 1 Output 3.3V 3A 18V - 75V Input
DC DC CONVERTER 3.3V 15W
DC-DC CONVERTER, 3.3V, 3A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
DC-DC CONVERTER, 3.3V, 3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1470-4224-ND | JTD1548S3V3 | 14AC6912 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 3.3V, 3A; No. Of Outputs Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 3 amps | 3 amps | |
| DC Input Voltage | 18.0 to 75.0 volts |