XP Power DC DC Converters JTD1548S12

Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4226-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4226-ND
DC DC Converters 1470-4226-ND
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.25A; No. Of Outputs Xp Power - 14AC6910 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.25A; No. Of Outputs Xp Power
14AC6910
Dc-Dc Converter, 12V, 1.25A; No. Of Outputs Xp Power 14AC6910
DC-DC CONVERTER, 12V, 1.25A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.25A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power - 17AC5143 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power
17AC5143
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power 17AC5143
DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4226-ND 14AC6910 17AC5143
Product Name DC DC Converters Dc-Dc Converter, 12V, 1.25A; No. Of Outputs Xp Power Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.25 amps 1.25 amps 1.25 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details