XP Power DC DC Converters JTD1548S05

Description
Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4225-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4225-ND
DC DC Converters 1470-4225-ND
Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 3A; No. Of Outputs Xp Power - 14AC6909 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 3A; No. Of Outputs Xp Power
14AC6909
Dc-Dc Converter, 5V, 3A; No. Of Outputs Xp Power 14AC6909
DC-DC CONVERTER, 5V, 3A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 3A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4225-ND 14AC6909
Product Name DC DC Converters Dc-Dc Converter, 5V, 3A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
5W Isolated DC-DC converters - PXC05-48WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details