Win Source Part Number: 1350216-JTD1524S3V3
Category: Power Supplies - Board Mount - DC DC Converters
Series: JTD15 (15W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Tube
Size / Dimension: 1.60" L x 1.00" W x 0.41" H (40.6mm x 25.4mm x 10.4mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 15 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Supplier Device Package: 6-DIP
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JTD1524
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1350216-JTD1524S3V3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |