XP Power JTC06 Series DC/DC Converter JTC0648D12

Description
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTC06 Series DC/DC Converter - JTC0648D12 - XP Power
Sunnyvale, CA, USA
JTC06 Series DC/DC Converter
JTC0648D12
JTC06 Series DC/DC Converter JTC0648D12
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Wide 4:1 Input Range
• DIP-24 Metal Package
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTC0648D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTC0648D12-ND
DC DC Converters JTC0648D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 250mA 18V - 72V Input

Isolated Module DC DC Converter 2 Output 12V -12V 250mA 18V - 72V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTC0648D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTC0648D12
Power Supplies - Board Mount - DC DC Converters JTC0648D12
DC DC CONVERTER +/-12V 6W

DC DC CONVERTER +/-12V 6W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 12V, -12V; Power Supply Approvals Xp Power - 04R8884 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 12V, -12V; Power Supply Approvals Xp Power
04R8884
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 12V, -12V; Power Supply Approvals Xp Power 04R8884
DC-DC CONVERTER, ISO POL, 2 O/P, 6W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 6W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTC0648D12 JTC0648D12-ND JTC0648D12 04R8884
Product Name JTC06 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 12V, -12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-11000-30-3u-27667 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 30 amps
View Details
Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details