Manufacturer: XP Power
Win Source Part Number: 812555-JTC0624D15
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: SCP
Applications: ITE (Commercial)
Power (Watts): 6W
Voltage - Isolation: 1.5kV
Number of Outputs: 2
Voltage - Input (Min): 9V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 82%
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.4mm)
Maximum Input Voltage: 36V
Manufacturer Package: 24-DIP Module, 8 Leads
Current - Output (Maximum): 200mA
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
6W 2x15V DC-DC Converter, 9-36VDC In, 1.5kV Isolation, Through Hole Product overview: JTC0624D15 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6W, 1.5kV. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 6W, 1.5kV, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-JTC0624D15 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 812555-JTC0624D15 | 132-JTC0624D15 |
| Product Name | Power Supplies Board Mount DCDC Converters - JTC0624D15 | Through-Hole 6W 1.5kV DC-DC Converter IC |
| Package Type | DIP; Other; 24-DIP Module, 8 Leads | |
| Output Voltage | 9 volts | 15 volts |
| Input Voltage | 36 volts | 36 volts |