XP Power JTC06 Series DC/DC Converter JTC0624D03

Description
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTC06 Series DC/DC Converter - JTC0624D03 - XP Power
Sunnyvale, CA, USA
JTC06 Series DC/DC Converter
JTC0624D03
JTC06 Series DC/DC Converter JTC0624D03
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Wide 4:1 Input Range
• DIP-24 Metal Package
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTC0624D03-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTC0624D03-ND
DC DC Converters JTC0624D03-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 909mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 909mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 909Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power - 04R8874 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 909Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power
04R8874
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 909Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power 04R8874
DC-DC CONVERTER, ISO POL, 2 O/P, 6W, 909mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:909mA; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 6W, 909mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:909mA; Width:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JTC0624D03 JTC0624D03-ND 04R8874
Product Name JTC06 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 909Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details