XP Power JTC04 Series DC/DC Converter JTC0448D15

Description
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTC04 Series DC/DC Converter - JTC0448D15 - XP Power
Sunnyvale, CA, USA
JTC04 Series DC/DC Converter
JTC0448D15
JTC04 Series DC/DC Converter JTC0448D15
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Wide 4:1 Input Range
• DIP-24 Metal Package
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTC0448D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTC0448D15-ND
DC DC Converters JTC0448D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 134mA 18V - 72V Input

Isolated Module DC DC Converter 2 Output 15V -15V 134mA 18V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 15V, -15V; Power Supply Approvals Xp Power - 04R8869 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 15V, -15V; Power Supply Approvals Xp Power
04R8869
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 15V, -15V; Power Supply Approvals Xp Power 04R8869
DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JTC0448D15 JTC0448D15-ND 04R8869
Product Name JTC04 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 15V, -15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated Regulated Dc/dc Converter Acopian - 94AC8036 - Newark, An Avnet Company
Specs
Type DC-DC Converter
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details