XP Power JTC04 Series DC/DC Converter JTC0448D03

Description
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTC04 Series DC/DC Converter - JTC0448D03 - XP Power
Sunnyvale, CA, USA
JTC04 Series DC/DC Converter
JTC0448D03
JTC04 Series DC/DC Converter JTC0448D03
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Wide 4:1 Input Range
• DIP-24 Metal Package
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTC0448D03-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTC0448D03-ND
DC DC Converters JTC0448D03-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 606mA 18V - 72V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 606mA 18V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 606Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power - 04R8866 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 606Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power
04R8866
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 606Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power 04R8866
DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 606mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 606mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Width:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JTC0448D03 JTC0448D03-ND 04R8866
Product Name JTC04 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 606Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Switching Amplifier - 20620182 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details