Win Source Part Number: 1340270-JTC0424S3V3
Category: Power Supplies - Board Mount - DC DC Converters
Series: JTC (4W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.4mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 4 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Efficiency: 75%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JTC0424
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1340270-JTC0424S3V3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |