XP Power JTC04 Series DC/DC Converter JTC0424S15

Description
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTC04 Series DC/DC Converter - JTC0424S15 - XP Power
Sunnyvale, CA, USA
JTC04 Series DC/DC Converter
JTC0424S15
JTC04 Series DC/DC Converter JTC0424S15
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Wide 4:1 Input Range
• DIP-24 Metal Package
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTC0424S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTC0424S15-ND
DC DC Converters JTC0424S15-ND
Isolated Module DC DC Converter 1 Output 15V 267mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 267mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 267Ma, 15V; Power Supply Approvals Xp Power - 04R8864 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 267Ma, 15V; Power Supply Approvals Xp Power
04R8864
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 267Ma, 15V; Power Supply Approvals Xp Power 04R8864
DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 267mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:267mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 267mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:267mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JTC0424S15 JTC0424S15-ND 04R8864
Product Name JTC04 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 267Ma, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details