XP Power JTC04 Series DC/DC Converter JTC0424D15

Description
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTC04 Series DC/DC Converter - JTC0424D15 - XP Power
Sunnyvale, CA, USA
JTC04 Series DC/DC Converter
JTC0424D15
JTC04 Series DC/DC Converter JTC0424D15
• 4-6 Watts • Wide 4:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Wide 4:1 Input Range
• DIP-24 Metal Package
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTC0424D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTC0424D15-ND
DC DC Converters JTC0424D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 134mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 134mA 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTC0424D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTC0424D15
Power Supplies - Board Mount - DC DC Converters JTC0424D15
DC DC CONVERTER +/-15V 4W

DC DC CONVERTER +/-15V 4W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 15V, -15V; Power Supply Approvals Xp Power - 04R8861 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 15V, -15V; Power Supply Approvals Xp Power
04R8861
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 15V, -15V; Power Supply Approvals Xp Power 04R8861
DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTC0424D15 JTC0424D15-ND JTC0424D15 04R8861
Product Name JTC04 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 15V, -15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - hea6936-ea-bt-20080-500-3u-32155 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 500 amps
View Details
Mini Encapsulated - PC Board Mounting, Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details