XP Power Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 1A, 3.3V; Power Supply Approvals Xp Power JTB0548S3V3

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 1A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 1A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 1A, 3.3V; Power Supply Approvals Xp Power - 04R8857 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 1A, 3.3V; Power Supply Approvals Xp Power
04R8857
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 1A, 3.3V; Power Supply Approvals Xp Power 04R8857
DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 1A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 1A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 04R8857
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 1A, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products