XP Power DC DC Converters JTB0548S05

Description
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 72V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JTB0548S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTB0548S05-ND
DC DC Converters JTB0548S05-ND
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 72V Input

Isolated Module DC DC Converter 1 Output 5V 1A 18V - 72V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 5 V, 1 A Rohs Compliant Xp Power - 58M7784 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 5 V, 1 A Rohs Compliant Xp Power
58M7784
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 5 V, 1 A Rohs Compliant Xp Power 58M7784
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 5 W, 5 V, 1 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 5 W, 5 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 1A, 5V; Power Supply Approvals Xp Power - 04R8854 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 1A, 5V; Power Supply Approvals Xp Power
04R8854
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 1A, 5V; Power Supply Approvals Xp Power 04R8854
DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 1A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 1A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JTB0548S05-ND 58M7784 04R8854
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 5 V, 1 A Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 1A, 5V; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -25 to 100 C (-13 to 212 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - PC Board Mounting, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details
DC Power Supply - LM30-6 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 180 watts
View Details