XP Power DC DC Converters JTB0524S12

Description
Isolated Module DC DC Converter 1 Output 12V 470mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 470mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JTB0524S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTB0524S12-ND
DC DC Converters JTB0524S12-ND
Isolated Module DC DC Converter 1 Output 12V 470mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 470mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 470Ma, 12V; Power Supply Approvals Xp Power - 04R8848 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 470Ma, 12V; Power Supply Approvals Xp Power
04R8848
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 470Ma, 12V; Power Supply Approvals Xp Power 04R8848
DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 470mA, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:470mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 470mA, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:470mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number JTB0524S12-ND 04R8848
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 470Ma, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -25 to 100 C (-13 to 212 F)
DC Output Current 0.4700 amps 0.4700 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psi-10200-25-2u-27680 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 25 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - AFLS2812S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details