XP Power Power Supplies - Board Mount - DC DC Converters JTB0348D05

Description
Win Source Part Number: 1338012-JTB0348D05 Category: Power Supplies - Board Mount - DC DC Converters Series: JTB03 (3W) Type: Isolated Module Features: OCP, SCP Package: Bulk Size / Dimension: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 300mA, 300mA Voltage - Input (Min): 18V Voltage - Input (Max): 72V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 71% Mounting Type: Through Hole Package / Case: 24-DIP Module, 14 Leads Temperature Range - Operating: -25°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JTB0348 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1338012-JTB0348D05 Category: Power Supplies - Board Mount - DC DC Converters Series: JTB03 (3W) Type: Isolated Module Features: OCP, SCP Package: Bulk Size / Dimension: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 300mA, 300mA Voltage - Input (Min): 18V Voltage - Input (Max): 72V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 71% Mounting Type: Through Hole Package / Case: 24-DIP Module, 14 Leads Temperature Range - Operating: -25°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JTB0348 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1338012-JTB0348D05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338012-JTB0348D05
Power Supplies - Board Mount - DC DC Converters 1338012-JTB0348D05
Win Source Part Number: 1338012-JTB0348D05 Category: Power Supplies - Board Mount - DC DC Converters Series: JTB03 (3W) Type: Isolated Module Features: OCP, SCP Package: Bulk Size / Dimension: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 300mA, 300mA Voltage - Input (Min): 18V Voltage - Input (Max): 72V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 71% Mounting Type: Through Hole Package / Case: 24-DIP Module, 14 Leads Temperature Range - Operating: -25°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JTB0348 Product Status: Obsolete

Win Source Part Number: 1338012-JTB0348D05
Category: Power Supplies - Board Mount - DC DC Converters
Series: JTB03 (3W)
Type: Isolated Module
Features: OCP, SCP
Package: Bulk
Size / Dimension: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 300mA, 300mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 72V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 71%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 14 Leads
Temperature Range - Operating: -25°C ~ 100°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JTB0348
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1338012-JTB0348D05
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 1000kHz HTSSOP Step-Down DC-DC Converter IC - 715-LM25116MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 36 volts
IOUT 10 amps
IQ 0.0046 amps
View Details
2 suppliers