The JTA2048S3V3 is a DC/DC converter from the JTA20 Series by XP Power, designed to operate within an input voltage range of 9-36 VDC. It provides a maximum output power of 13.2 W, with an output voltage of 3.3 V and a maximum output current of 4.00 A. The converter features an efficiency rating of 78% at nominal input and full load conditions. This model includes overvoltage protection and is capable of operating in a wide temperature range from -40 °C to +100 °C. It supports remote on/off functionality and has a compact design suitable for various applications. The JTA2048S3V3 also meets safety standards with UL approvals and offers a three-year warranty. Its robust design and protective features make it suitable for demanding environments.
• 4:1 Input Range
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• UL Safety Approvals
• Remote On/Off
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | JTA2048S3V3 |
| Product Name | JTA20 Series DC/DC Converter |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Applications | Instrumentation, Military |
| Operating Temperature | -25 to 100 C (-13 to 212 F) |