XP Power JTA15 Series DC/DC Converter JTA1524S15

Description
• 4:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • UL Safety Approvals • Remote On/Off • 3 Year Warranty
Datasheet
Description
• 4:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • UL Safety Approvals • Remote On/Off • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTA15 Series DC/DC Converter - JTA1524S15 - XP Power
Sunnyvale, CA, USA
JTA15 Series DC/DC Converter
JTA1524S15
JTA15 Series DC/DC Converter JTA1524S15
• 4:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • UL Safety Approvals • Remote On/Off • 3 Year Warranty

• 4:1 Input Range
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• UL Safety Approvals
• Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number JTA1524S15
Product Name JTA15 Series DC/DC Converter
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation, Military
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details