• 4:1 Input Range
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• UL Safety Approvals
• Remote On/Off
• 3 Year Warranty
Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input
DC DC CONVERTER 5V 15W
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JTA1524S05 | JTA1524S05-ND | JTA1524S05 |
| Product Name | JTA15 Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Applications | Instrumentation, Military | ITE (Commercial) | |
| Operating Temperature | -25 to 100 C (-13 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to ? C (-40 to ? F) |