XP Power JTA15 Series DC/DC Converter JTA1524D01

Description
• 4:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • UL Safety Approvals • Remote On/Off • 3 Year Warranty
Datasheet
Description
• 4:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • UL Safety Approvals • Remote On/Off • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTA15 Series DC/DC Converter - JTA1524D01 - XP Power
Sunnyvale, CA, USA
JTA15 Series DC/DC Converter
JTA1524D01
JTA15 Series DC/DC Converter JTA1524D01
• 4:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • UL Safety Approvals • Remote On/Off • 3 Year Warranty

• 4:1 Input Range
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• UL Safety Approvals
• Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number JTA1524D01
Product Name JTA15 Series DC/DC Converter
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation, Military
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227683 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details