XP Power Power Supplies - Board Mount - DC DC Converters JTA1024S05

Description
Manufacturer: XP Power Win Source Part Number: 1335165-JTA1024S05 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Size / Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.1mm) Applications: ITE (Commercial) Standard Package: 12 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 79% Temperature Range - Operating: -40°C ~ 100°C (With Derating) Case / Package: 5-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable HTSUS: 8504.40.9580 Base Product Number: JTA1024 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: XP Power Win Source Part Number: 1335165-JTA1024S05 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Size / Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.1mm) Applications: ITE (Commercial) Standard Package: 12 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 79% Temperature Range - Operating: -40°C ~ 100°C (With Derating) Case / Package: 5-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable HTSUS: 8504.40.9580 Base Product Number: JTA1024 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335165-JTA1024S05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335165-JTA1024S05
Power Supplies - Board Mount - DC DC Converters 1335165-JTA1024S05
Manufacturer: XP Power Win Source Part Number: 1335165-JTA1024S05 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Size / Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.1mm) Applications: ITE (Commercial) Standard Package: 12 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 79% Temperature Range - Operating: -40°C ~ 100°C (With Derating) Case / Package: 5-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable HTSUS: 8504.40.9580 Base Product Number: JTA1024 RoHS Status: ROHS3 Compliant

Manufacturer: XP Power
Win Source Part Number: 1335165-JTA1024S05
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Bulk
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Size / Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.1mm)
Applications: ITE (Commercial)
Standard Package: 12
Mounting: Through Hole
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 79%
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Case / Package: 5-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Base Product Number: JTA1024
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335165-JTA1024S05
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 5-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details