XP Power JTA10 Series DC/DC Converter JTA1024S05

Description
• 4:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • UL Safety Approvals • Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 4:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • UL Safety Approvals • Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTA10 Series DC/DC Converter - JTA1024S05 - XP Power
Sunnyvale, CA, USA
JTA10 Series DC/DC Converter
JTA1024S05
JTA10 Series DC/DC Converter JTA1024S05
• 4:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • UL Safety Approvals • Remote On/Off • 3 Year Warranty

• 4:1 Input Range
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• UL Safety Approvals
• Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTA1024S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTA1024S05-ND
DC DC Converters JTA1024S05-ND
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTA1024S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTA1024S05
Power Supplies - Board Mount - DC DC Converters JTA1024S05
DC DC CONVERTER 5V 10W

DC DC CONVERTER 5V 10W

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JTA1024S05 JTA1024S05-ND JTA1024S05
Product Name JTA10 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -25 to 100 C (-13 to 212 F) -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - DPX40-24WD12 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details
4 suppliers
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
Power supply - 787-844 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers