XP Power DC DC Converters JSM2524S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 6A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 6A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3512-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3512-ND
DC DC Converters 1470-3512-ND
Isolated Module DC DC Converter 1 Output 3.3V 6A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 6A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JSM2524S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JSM2524S3V3
Power Supplies - Board Mount - DC DC Converters JSM2524S3V3
DC DC CONVERTER 3.3V 25W

DC DC CONVERTER 3.3V 25W

Supplier's Site
Dc-Dc Converter, 3.3V, 6A; Power Supply Approvals Xp Power - 85Y2875 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 6A; Power Supply Approvals Xp Power
85Y2875
Dc-Dc Converter, 3.3V, 6A; Power Supply Approvals Xp Power 85Y2875
DC-DC CONVERTER, 3.3V, 6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3512-ND JSM2524S3V3 85Y2875
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 6A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - PRO600-16T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details