XP Power DC DC Converters JSM2512S15

Description
Isolated Module DC DC Converter 1 Output 15V 1.67A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.67A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3509-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3509-ND
DC DC Converters 1470-3509-ND
Isolated Module DC DC Converter 1 Output 15V 1.67A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 1.67A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JSM2512S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JSM2512S15
Power Supplies - Board Mount - DC DC Converters JSM2512S15
DC DC CONVERTER 15V 25W

DC DC CONVERTER 15V 25W

Supplier's Site
Dc-Dc Converter, 15V, 1.67A; Power Supply Approvals Xp Power - 85Y2868 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.67A; Power Supply Approvals Xp Power
85Y2868
Dc-Dc Converter, 15V, 1.67A; Power Supply Approvals Xp Power 85Y2868
DC-DC CONVERTER, 15V, 1.67A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.67A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3509-ND JSM2512S15 85Y2868
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 15V, 1.67A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2254-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers