XP Power DC DC Converters JSM2512S12

Description
Isolated Module DC DC Converter 1 Output 12V 2.09A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 2.09A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3508-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3508-ND
DC DC Converters 1470-3508-ND
Isolated Module DC DC Converter 1 Output 12V 2.09A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 2.09A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 2.09A; Power Supply Approvals Xp Power - 85Y2867 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.09A; Power Supply Approvals Xp Power
85Y2867
Dc-Dc Converter, 12V, 2.09A; Power Supply Approvals Xp Power 85Y2867
DC-DC CONVERTER, 12V, 2.09A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.09A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2.09A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.09A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JSM2512S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JSM2512S12
Power Supplies - Board Mount - DC DC Converters JSM2512S12
DC DC CONVERTER 12V 25W

DC DC CONVERTER 12V 25W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3508-ND 85Y2867 JSM2512S12
Product Name DC DC Converters Dc-Dc Converter, 12V, 2.09A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 2.09 amps 2.09 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-5kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details