XP Power DC DC Converters JSM2512D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 840mA, 840mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 840mA, 840mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3511-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3511-ND
DC DC Converters 1470-3511-ND
Isolated Module DC DC Converter 2 Output 15V -15V 840mA, 840mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 840mA, 840mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JSM2512D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JSM2512D15
Power Supplies - Board Mount - DC DC Converters JSM2512D15
DC DC CONVERTER +/-15V 25W

DC DC CONVERTER +/-15V 25W

Supplier's Site
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power - 85Y2865 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power
85Y2865
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power 85Y2865
DC-DC CONVERTER, 2 O/P, 25W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:840mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 25W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:840mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3511-ND JSM2512D15 85Y2865
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.8400 amps 0.8400 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - AT8000 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1200 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details