XP Power DC DC Converters JSM2512D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.04A, 1.04A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.04A, 1.04A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3510-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3510-ND
DC DC Converters 1470-3510-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.04A, 1.04A 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.04A, 1.04A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power - 85Y2864 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power
85Y2864
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power 85Y2864
DC-DC CONVERTER, 2 O/P, 25W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 25W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JSM2512D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JSM2512D12
Power Supplies - Board Mount - DC DC Converters JSM2512D12
DC DC CONVERTER +/-12V 25W

DC DC CONVERTER +/-12V 25W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3510-ND 85Y2864 JSM2512D12
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 1.04 amps 1.04 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details