Win Source Part Number: 1177382-JSM1048S12
Category: Power Supplies - Board Mount>DC DC Converters
Series: JSM10 (10W)
Type: Isolated Module
Features: SCP, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 830mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 6-DIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Other Names: 1470-3501
Base Product Number: JSM1048
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1177382-JSM1048S12 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |