XP Power DC-DC Converter JSK5048S15

Description
50 Watts Regulated Single Output 2:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty
Request a Quote Datasheet
Description
50 Watts Regulated Single Output 2:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - JSK5048S15 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
JSK5048S15
DC-DC Converter JSK5048S15
50 Watts Regulated Single Output 2:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty

50 Watts

  • Regulated Single Output
  • 2:1 Input Range
  • 2” x 1” Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +105 °C
  • ITE Safety Approvals
  • Remote On/Off
  • High Power Density
  • Optional Heatsink
  • Six-sided Metal Case
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3455-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3455-ND
DC DC Converters 1470-3455-ND
Isolated Module DC DC Converter 1 Output 15V 3.33A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 3.33A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 3.33A; Power Supply Approvals Xp Power - 78Y4495 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 3.33A; Power Supply Approvals Xp Power
78Y4495
Dc-Dc Converter, 15V, 3.33A; Power Supply Approvals Xp Power 78Y4495
DC-DC CONVERTER, 15V, 3.33A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 3.33A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JSK5048S15 1470-3455-ND 78Y4495
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, 15V, 3.33A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG3-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details