XP Power DC-DC Converter JSK5024S3V3

Description
50 Watts Regulated Single Output 2:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty
Request a Quote Datasheet
Description
50 Watts Regulated Single Output 2:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - JSK5024S3V3 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
JSK5024S3V3
DC-DC Converter JSK5024S3V3
50 Watts Regulated Single Output 2:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty

50 Watts

  • Regulated Single Output
  • 2:1 Input Range
  • 2” x 1” Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +105 °C
  • ITE Safety Approvals
  • Remote On/Off
  • High Power Density
  • Optional Heatsink
  • Six-sided Metal Case
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3447-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3447-ND
DC DC Converters 1470-3447-ND
Isolated Module DC DC Converter 1 Output 3.3V 10A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 10A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Xp Power - 78Y4492 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Xp Power
78Y4492
Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Xp Power 78Y4492
DC-DC CONVERTER, 3.3V, 10A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 10A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JSK5024S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JSK5024S3V3
Power Supplies - Board Mount - DC DC Converters JSK5024S3V3
DC DC CONVERTER 3.3V 50W

DC DC CONVERTER 3.3V 50W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JSK5024S3V3 1470-3447-ND 78Y4492 JSK5024S3V3
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6852-ea-pub-10080-1000-4u-30000w-32071 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Plug-in - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details