The DC-DC Converter from the JSK50 Series provides a regulated single output of 15V at a maximum current of 3.33A, delivering up to 50W of power. It features a 2:1 input voltage range, allowing for flexibility in various applications. The converter is designed for a wide operating temperature range of -40 °C to +105 °C and includes 1500 VDC isolation for enhanced safety. It has a high power density and is housed in a compact 2,Äù x 1,Äù metal case, which can optionally be equipped with a heatsink. The device also supports remote on/off functionality and has a mean time between failure (MTBF) of 220 kHrs, indicating reliability. Efficiency ratings are around 91%, with minimal ripple and noise, making it suitable for sensitive electronic applications. The product is compliant with ITE safety standards and is RoHS compliant.
50 Watts
Isolated Module DC DC Converter 1 Output 15V 3.33A 18V - 36V Input
DC-DC CONVERTER, 15V, 3.33A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
DC DC CONVERTER 15V 50W
| XP Power | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JSK5024S15 | 1470-3450-ND | 78Y4490 | JSK5024S15 |
| Product Name | DC-DC Converter | DC DC Converters | Dc-Dc Converter, 15V, 3.33A; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| DC Output Voltage | 15.0 volts | 15.0 volts |