XP Power DC-DC Converter JSK5024S12

Description
50 Watts Regulated Single Output 2:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty
Request a Quote
Description
50 Watts Regulated Single Output 2:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JSK5024S12 is a DC-DC converter from XP Power, designed to deliver a regulated output of 12 VDC at a maximum current of 4.17 A, providing a total output power of 50 Watts. It operates within an input voltage range of 18-36 VDC and features an efficiency rating of up to 91%. The converter is housed in a compact 2" x 1" metal case and offers 1500 VDC isolation between input and output. This model supports a wide operating temperature range from -40 °C to +105 °C, making it suitable for various environmental conditions. It includes features such as remote on/off control, overload protection, and short circuit protection with auto recovery. The device is compliant with ITE safety standards and is backed by a three-year warranty. The JSK5024S12 is a reliable choice for applications requiring a robust and efficient power conversion solution.

Datasheet Summary
Powered by GS/AI

The JSK5024S12 is a DC-DC converter from XP Power, designed to deliver a regulated output of 12 VDC at a maximum current of 4.17 A, providing a total output power of 50 Watts. It operates within an input voltage range of 18-36 VDC and features an efficiency rating of up to 91%. The converter is housed in a compact 2" x 1" metal case and offers 1500 VDC isolation between input and output. This model supports a wide operating temperature range from -40 °C to +105 °C, making it suitable for various environmental conditions. It includes features such as remote on/off control, overload protection, and short circuit protection with auto recovery. The device is compliant with ITE safety standards and is backed by a three-year warranty. The JSK5024S12 is a reliable choice for applications requiring a robust and efficient power conversion solution.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - JSK5024S12 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
JSK5024S12
DC-DC Converter JSK5024S12
50 Watts Regulated Single Output 2:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty

50 Watts

  • Regulated Single Output
  • 2:1 Input Range
  • 2” x 1” Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +105 °C
  • ITE Safety Approvals
  • Remote On/Off
  • High Power Density
  • Optional Heatsink
  • Six-sided Metal Case
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3449-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3449-ND
DC DC Converters 1470-3449-ND
Isolated Module DC DC Converter 1 Output 12V 4.17A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 4.17A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 4.17A; Power Supply Approvals Xp Power - 78Y4489 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 4.17A; Power Supply Approvals Xp Power
78Y4489
Dc-Dc Converter, 12V, 4.17A; Power Supply Approvals Xp Power 78Y4489
DC-DC CONVERTER, 12V, 4.17A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 4.17A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JSK5024S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JSK5024S12
Power Supplies - Board Mount - DC DC Converters JSK5024S12
DC DC CONVERTER 12V 50W

DC DC CONVERTER 12V 50W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JSK5024S12 1470-3449-ND 78Y4489 JSK5024S12
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, 12V, 4.17A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details