XP Power DC-DC Converter JSK5012S12

Description
50 Watts Regulated Single Output 2:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty
Request a Quote
Description
50 Watts Regulated Single Output 2:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from the JSK50 Series provides a regulated single output of 12V at a maximum current of 4.17A, delivering up to 50W of power. It features a 2:1 input voltage range, allowing for input voltages between 9V and 18V. The converter is designed for high efficiency, with typical efficiencies reaching 91%. It operates within a wide temperature range of -40 °C to +105 °C and includes protections for overload and short circuits. The device is housed in a compact 2,Äù x 1,Äù metal case and offers 1500 VDC isolation. It also supports remote on/off functionality and has a mean time between failures (MTBF) of 220 kHrs, making it suitable for various applications requiring reliable power conversion.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from the JSK50 Series provides a regulated single output of 12V at a maximum current of 4.17A, delivering up to 50W of power. It features a 2:1 input voltage range, allowing for input voltages between 9V and 18V. The converter is designed for high efficiency, with typical efficiencies reaching 91%. It operates within a wide temperature range of -40 °C to +105 °C and includes protections for overload and short circuits. The device is housed in a compact 2,Äù x 1,Äù metal case and offers 1500 VDC isolation. It also supports remote on/off functionality and has a mean time between failures (MTBF) of 220 kHrs, making it suitable for various applications requiring reliable power conversion.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - JSK5012S12 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
JSK5012S12
DC-DC Converter JSK5012S12
50 Watts Regulated Single Output 2:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty

50 Watts

  • Regulated Single Output
  • 2:1 Input Range
  • 2” x 1” Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +105 °C
  • ITE Safety Approvals
  • Remote On/Off
  • High Power Density
  • Optional Heatsink
  • Six-sided Metal Case
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3444-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3444-ND
DC DC Converters 1470-3444-ND
Isolated Module DC DC Converter 1 Output 12V 4.17A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 4.17A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 4.17A; Power Supply Approvals Xp Power - 78Y4484 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 4.17A; Power Supply Approvals Xp Power
78Y4484
Dc-Dc Converter, 12V, 4.17A; Power Supply Approvals Xp Power 78Y4484
DC-DC CONVERTER, 12V, 4.17A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 4.17A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JSK5012S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JSK5012S12
Power Supplies - Board Mount - DC DC Converters JSK5012S12
DC DC CONVERTER 12V 50W

DC DC CONVERTER 12V 50W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JSK5012S12 1470-3444-ND 78Y4484 JSK5012S12
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, 12V, 4.17A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details