XP Power DC DC Converters JSE0812S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.6A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.6A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3536-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3536-ND
DC DC Converters 1470-3536-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.6A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.6A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 1.6A; Power Supply Approvals Xp Power - 85Y2829 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1.6A; Power Supply Approvals Xp Power
85Y2829
Dc-Dc Converter, 3.3V, 1.6A; Power Supply Approvals Xp Power 85Y2829
DC-DC CONVERTER, 3.3V, 1.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3536-ND 85Y2829
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 1.6A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.6 amps 1.6 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details