XP Power DC DC Converters JSE0812S24

Description
Isolated Module DC DC Converter 1 Output 24V 335mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 335mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3540-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3540-ND
DC DC Converters 1470-3540-ND
Isolated Module DC DC Converter 1 Output 24V 335mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 335mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.335A; Power Supply Approvals Xp Power - 85Y2828 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.335A; Power Supply Approvals Xp Power
85Y2828
Dc-Dc Converter, 24V, 0.335A; Power Supply Approvals Xp Power 85Y2828
DC-DC CONVERTER, 24V, 0.335A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:335mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.335A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:335mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3540-ND 85Y2828
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.335A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.3350 amps 0.3350 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6906-ea-pub-10750-120-4u-wc-32125 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details