XP Power DC DC Converters JSE0812S15

Description
Isolated Module DC DC Converter 1 Output 15V 535mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 535mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3539-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3539-ND
DC DC Converters 1470-3539-ND
Isolated Module DC DC Converter 1 Output 15V 535mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 535mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.535A; Power Supply Approvals Xp Power - 85Y2827 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.535A; Power Supply Approvals Xp Power
85Y2827
Dc-Dc Converter, 15V, 0.535A; Power Supply Approvals Xp Power 85Y2827
DC-DC CONVERTER, 15V, 0.535A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:535mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.535A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:535mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3539-ND 85Y2827
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.535A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.5350 amps 0.5350 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-24WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details