XP Power DC DC Converters JSE0812S05

Description
Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3537-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3537-ND
DC DC Converters 1470-3537-ND
Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Xp Power - 85Y2825 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Xp Power
85Y2825
Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Xp Power 85Y2825
DC-DC CONVERTER, 5V, 1.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3537-ND 85Y2825
Product Name DC DC Converters Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.6 amps 1.6 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data