XP Power DC DC Converters JMR0348D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-JMR0348D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-JMR0348D15-ND
DC DC Converters 1470-JMR0348D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15/-15V, 0.117/-0.117A; Power Supply Approvals Xp Power - 30AK5386 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15/-15V, 0.117/-0.117A; Power Supply Approvals Xp Power
30AK5386
Dc-Dc Converter, 15/-15V, 0.117/-0.117A; Power Supply Approvals Xp Power 30AK5386
DC-DC CONVERTER, 15/-15V, 0.117/-0.117A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:117mA; Isolation Voltage:5kV RoHS Compliant: Yes

DC-DC CONVERTER, 15/-15V, 0.117/-0.117A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:117mA; Isolation Voltage:5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-JMR0348D15-ND 30AK5386
Product Name DC DC Converters Dc-Dc Converter, 15/-15V, 0.117/-0.117A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1170 amps 0.1170 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data