XP Power DC DC Converters JMR0312S12

Description
Isolated Module DC DC Converter 1 Output 12V 292mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 292mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-JMR0312S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-JMR0312S12-ND
DC DC Converters 1470-JMR0312S12-ND
Isolated Module DC DC Converter 1 Output 12V 292mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 292mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Xp Power - 30AK5378 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Xp Power
30AK5378
Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Xp Power 30AK5378
DC-DC CONVERTER, 12V, 0.292A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:292mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.292A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:292mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-JMR0312S12-ND 30AK5378
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2920 amps 0.2920 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AWSP100 Series 100 Watt Single Output Enclosed Switching Power Supplies - AWSP100-24 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
4 suppliers
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details