XP Power DC DC Converters JHM2048S15

Description
Isolated Module DC DC Converter 1 Output 15V 1.33A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.33A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4711-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4711-ND
DC DC Converters 1470-4711-ND
Isolated Module DC DC Converter 1 Output 15V 1.33A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 1.33A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 1.33A; Power Supply Approvals Xp Power - 69AC3291 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 1.33A; Power Supply Approvals Xp Power
69AC3291
Dc-Dc Converter, Medical, 15V, 1.33A; Power Supply Approvals Xp Power 69AC3291
DC-DC CONVERTER, MEDICAL, 15V, 1.33A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 1.33A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4711-ND 69AC3291
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 1.33A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1.33 amps 1.33 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile 2, Switching Regulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
DC Power Supply - DCR300-3B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details