XP Power DC DC Converters JHM2048D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 665mA, 665mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 665mA, 665mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4708-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4708-ND
DC DC Converters 1470-4708-ND
Isolated Module DC DC Converter 2 Output 15V -15V 665mA, 665mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 665mA, 665mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 20W; Power Supply Approvals Xp Power - 69AC3288 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 20W; Power Supply Approvals Xp Power
69AC3288
Dc-Dc Converter, Medical, 2 O/p, 20W; Power Supply Approvals Xp Power 69AC3288
DC-DC CONVERTER, MEDICAL, 2 O/P, 20W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:665mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 20W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:665mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 20W; No. Of Outputs Xp Power - 68AC5136 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 20W; No. Of Outputs Xp Power
68AC5136
Dc-Dc Converter, Medical, 2 O/p, 20W; No. Of Outputs Xp Power 68AC5136
DC-DC CONVERTER, MEDICAL, 2 O/P, 20W; No. of Outputs:2 Output; Output Power Max:20W; Output Voltage - Output 1:15V; Output Current - Output 1:665mA; Output Voltage - Output 2:-15V; Output Current - Output 2:665mA; Output Voltage - RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 20W; No. of Outputs:2 Output; Output Power Max:20W; Output Voltage - Output 1:15V; Output Current - Output 1:665mA; Output Voltage - Output 2:-15V; Output Current - Output 2:665mA; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4708-ND 69AC3288
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 20W; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.6650 amps 0.6650 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2196-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details