XP Power DC DC Converters JHM2024S15

Description
Isolated Module DC DC Converter 1 Output 15V 1.33A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.33A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4705-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4705-ND
DC DC Converters 1470-4705-ND
Isolated Module DC DC Converter 1 Output 15V 1.33A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 1.33A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 1.33A; Power Supply Approvals Xp Power - 69AC3285 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 1.33A; Power Supply Approvals Xp Power
69AC3285
Dc-Dc Converter, Medical, 15V, 1.33A; Power Supply Approvals Xp Power 69AC3285
DC-DC CONVERTER, MEDICAL, 15V, 1.33A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 1.33A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Medical, 15V, 1.33A; No. Of Outputs Xp Power - 68AC5133 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 1.33A; No. Of Outputs Xp Power
68AC5133
Dc-Dc Converter, Medical, 15V, 1.33A; No. Of Outputs Xp Power 68AC5133
DC-DC CONVERTER, MEDICAL, 15V, 1.33A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 1.33A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4705-ND 69AC3285
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 1.33A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1.33 amps 1.33 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
Power Supply - 41428046 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 24.0 volts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details