XP Power DC DC Converters JHM2024S05

Description
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4703-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4703-ND
DC DC Converters 1470-4703-ND
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 4A; Power Supply Approvals Xp Power - 69AC3283 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 4A; Power Supply Approvals Xp Power
69AC3283
Dc-Dc Converter, Medical, 5V, 4A; Power Supply Approvals Xp Power 69AC3283
DC-DC CONVERTER, MEDICAL, 5V, 4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4703-ND 69AC3283
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 4A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
AC-DC Power Supplies - CUS600M-12/ADJ - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;15V;1.0A;13.5-16.5 V RANGE;120 MVP-P;83.5% - 70076074 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details