XP Power DC DC Converters JHM2024D05

Description
Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4700-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4700-ND
DC DC Converters 1470-4700-ND
Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 18V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 20W; Power Supply Approvals Xp Power - 69AC3280 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 20W; Power Supply Approvals Xp Power
69AC3280
Dc-Dc Converter, Medical, 2 O/p, 20W; Power Supply Approvals Xp Power 69AC3280
DC-DC CONVERTER, MEDICAL, 2 O/P, 20W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 20W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4700-ND 69AC3280
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 20W; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6952-ea-bt-21500-60-4u-32171 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details
Gold Box - Linear Power Supplies (Programmable with a Control Voltage or a Potentiometer) -  - Acopian Power Supplies
Specs
Type DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details