XP Power DC DC Converters JHM2012D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 665mA, 665mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 665mA, 665mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4696-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4696-ND
DC DC Converters 1470-4696-ND
Isolated Module DC DC Converter 2 Output 15V -15V 665mA, 665mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 665mA, 665mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 20W; Power Supply Approvals Xp Power - 69AC3276 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 20W; Power Supply Approvals Xp Power
69AC3276
Dc-Dc Converter, Medical, 2 O/p, 20W; Power Supply Approvals Xp Power 69AC3276
DC-DC CONVERTER, MEDICAL, 2 O/P, 20W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:665mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 20W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:665mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 20W; No. Of Outputs Xp Power - 68AC5124 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 20W; No. Of Outputs Xp Power
68AC5124
Dc-Dc Converter, Medical, 2 O/p, 20W; No. Of Outputs Xp Power 68AC5124
DC-DC CONVERTER, MEDICAL, 2 O/P, 20W; No. of Outputs:2 Output; Output Power Max:20W; Output Voltage - Output 1:15V; Output Current - Output 1:665mA; Output Voltage - Output 2:-15V; Output Current - Output 2:665mA; Output Voltage - RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 20W; No. of Outputs:2 Output; Output Power Max:20W; Output Voltage - Output 1:15V; Output Current - Output 1:665mA; Output Voltage - Output 2:-15V; Output Current - Output 2:665mA; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4696-ND 69AC3276
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 20W; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.6650 amps 0.6650 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG3-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details