XP Power DC DC Converters JHM2012D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 835mA, 835mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 835mA, 835mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4695-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4695-ND
DC DC Converters 1470-4695-ND
Isolated Module DC DC Converter 2 Output 12V -12V 835mA, 835mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 835mA, 835mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 20W; Power Supply Approvals Xp Power - 69AC3275 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 20W; Power Supply Approvals Xp Power
69AC3275
Dc-Dc Converter, Medical, 2 O/p, 20W; Power Supply Approvals Xp Power 69AC3275
DC-DC CONVERTER, MEDICAL, 2 O/P, 20W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 20W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4695-ND 69AC3275
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 20W; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.8350 amps 0.8350 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details