XP Power DC DC Converters JHM1524S12

Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2822-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2822-5-ND
DC DC Converters 1470-2822-5-ND
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JHM1524S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM1524S12
Power Supplies - Board Mount - DC DC Converters JHM1524S12
DC DC CONVERTER 12V 15W

DC DC CONVERTER 12V 15W

Supplier's Site
Dc-Dc Conv, Medical, 12V, 1.25A, Dip; Power Supply Approvals Xp Power - 47Y7882 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Medical, 12V, 1.25A, Dip; Power Supply Approvals Xp Power
47Y7882
Dc-Dc Conv, Medical, 12V, 1.25A, Dip; Power Supply Approvals Xp Power 47Y7882
DC-DC CONV, MEDICAL, 12V, 1.25A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, MEDICAL, 12V, 1.25A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2822-5-ND JHM1524S12 47Y7882
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Medical, 12V, 1.25A, Dip; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details