XP Power DC DC Converters JHM1512S05

Description
Isolated Module DC DC Converter 1 Output 5V 3A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 3A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2815-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2815-5-ND
DC DC Converters 1470-2815-5-ND
Isolated Module DC DC Converter 1 Output 5V 3A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 3A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JHM1512S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM1512S05
Power Supplies - Board Mount - DC DC Converters JHM1512S05
DC DC CONVERTER 5V 15W

DC DC CONVERTER 5V 15W

Supplier's Site
Dc-Dc Conv, Medical, 5V, 3A, Dip; Power Supply Approvals Xp Power - 47Y7875 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Medical, 5V, 3A, Dip; Power Supply Approvals Xp Power
47Y7875
Dc-Dc Conv, Medical, 5V, 3A, Dip; Power Supply Approvals Xp Power 47Y7875
DC-DC CONV, MEDICAL, 5V, 3A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONV, MEDICAL, 5V, 3A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2815-5-ND JHM1512S05 47Y7875
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Medical, 5V, 3A, Dip; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / ATX PC Power Supply - fsp400-70agb-19383 - TPS Elektronik GmbH
Specs
DC Output Power 400 watts
View Details
Power Supply - 116599824 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 15.0 volts
View Details