XP Power JHM10 Series DC/DC Converter JHM1024S15

Description
10W dc-dc converter, DIP
Request a Quote Datasheet
Description
10W dc-dc converter, DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JHM10 Series DC/DC Converter - JHM1024S15 - XP Power
Sunnyvale, CA, USA
JHM10 Series DC/DC Converter
JHM1024S15
JHM10 Series DC/DC Converter JHM1024S15
10W dc-dc converter, DIP

10W dc-dc converter, DIP

Supplier's Site Datasheet
DC DC Converters - JHM1024S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JHM1024S15-ND
DC DC Converters JHM1024S15-ND
Isolated Module DC DC Converter 1 Output 15V 666mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 666mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JHM1024S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM1024S15
Power Supplies - Board Mount - DC DC Converters JHM1024S15
DC DC CONVERTER 15V 10W

DC DC CONVERTER 15V 10W

Supplier's Site
Dc-Dc Converter, Medical, 15V, 0.666A; Power Supply Approvals Xp Power - 62T2155 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.666A; Power Supply Approvals Xp Power
62T2155
Dc-Dc Converter, Medical, 15V, 0.666A; Power Supply Approvals Xp Power 62T2155
DC-DC CONVERTER, MEDICAL, 15V, 0.666A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.666A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JHM1024S15 JHM1024S15-ND JHM1024S15 62T2155
Product Name JHM10 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 15V, 0.666A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation Medical
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-10200-25-2u-27680 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 25 amps
View Details